TE Connectivity X2-30.0-0-SP-SM
- 收藏
- 对比
X2-30.0-0-SP-SM
2460-X2-30.0-0-SP-SM
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, 1.244 in [31.6 mm] Expanded Inside, .591 in [15 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM SWFR X2
1最小包装量--
X2-30.0-0-SP-SM详情
TE Connectivity X2-30.0-0-SP-SM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM7497-000
TE Internal Description
X2-30.0-0-FSP-SM
Primary Product Coloru2009
Black
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
31.6u2009mmu2009[u20091.244u2009inu2009]
Recovered Inside Diameter (Max)u2009
15u2009mmu2009[u2009.591u2009inu2009]
Shrink Ratiou2009
2:1
X2-30.0-0-SP-SM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。