TE Connectivity X2-6.0-0-SP-SM
- 收藏
- 对比
X2-6.0-0-SP-SM
2460-X2-6.0-0-SP-SM
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .118 in [3 mm], ZEROHAL Polyolefin, 6.3 mm [.248 in] Inner Diameter, Flame-Retardant, RAYCHEM SWFR X2
1最小包装量--
X2-6.0-0-SP-SM详情
TE Connectivity X2-6.0-0-SP-SM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM7487-000
TE Internal Description
X2-6.0-0-SP-SM
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
6.3u2009mmu2009[u2009.248u2009inu2009]
Recovered Inside Diameter (Max)u2009
3u2009mmu2009[u2009.118u2009inu2009]
Shrink Ratiou2009
2:1
X2-6.0-0-SP-SM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。