TE Connectivity X3-0010-0598
- 收藏
- 对比
X3-0010-0598
2460-X3-0010-0598
矩形连接器 - 配件
--
大陆
立即发货

AMP-SUPERSEAL-Plug connector IP67 protective cap Pins: 5 X3-0010-0598 X3-0010-0598 TE Connectivity Content: 1 pc(s)
1最小包装量--
X3-0010-0598详情
TE Connectivity X3-0010-0598重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pins per row
5
Manufacturer part #
X3-0010-0598
Content
1pc(s)
Pins
5
Total number of pins
5
Factory colour
Black
类型
Protective cover
X3-0010-0598拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。