TE Connectivity X4-2.0-0-SP-SM
- 收藏
- 对比
X4-2.0-0-SP-SM
2460-X4-2.0-0-SP-SM
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .039 in [1 mm], ZEROHAL Polyolefin, 2.05 mm [.081 in] Inner Diameter, Flame-Retardant, RAYCHEM SWFR X4
1最小包装量--
X4-2.0-0-SP-SM详情
TE Connectivity X4-2.0-0-SP-SM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Expanded Inside Diameter (Min)u2009
2.05u2009mmu2009[u2009.081u2009inu2009]
Recovered Inside Diameter (Max)u2009
1u2009mmu2009[u2009.039u2009inu2009]
Shrink Ratiou2009
2:1
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
TE Internal Description
X4-2.0-0-SP-SM
TE Internal #
EM7502-000
X4-2.0-0-SP-SM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。