TE Connectivity X4-25.0-0-FSP-SM
- 收藏
- 对比
X4-25.0-0-FSP-SM
2460-X4-25.0-0-FSP-SM
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .492 in [12.5 mm], ZEROHAL Polyolefin, 25.4 mm [1 in] Inner Diameter, Flame-Retardant, RAYCHEM SWFR X4
1最小包装量--
X4-25.0-0-FSP-SM详情
TE Connectivity X4-25.0-0-FSP-SM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM7550-000
TE Internal Description
X4-25.0-0-FSP-SM
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Recovered Inside Diameter (Max)u2009
12.5u2009mmu2009[u2009.492u2009inu2009]
Shrink Ratiou2009
2:1
X4-25.0-0-FSP-SM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。