TE Connectivity X4-6.0-0-SP-SM
- 收藏
- 对比
X4-6.0-0-SP-SM
2460-X4-6.0-0-SP-SM
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .118 in [3 mm], ZEROHAL Polyolefin, 6.1 mm [.24 in] Inner Diameter, Flame-Retardant, Spool, RAYCHEM SWFR X4
1最小包装量--
X4-6.0-0-SP-SM详情
TE Connectivity X4-6.0-0-SP-SM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
金色闪光
TE Internal Description
X4-6.0-0-SP-SM
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
6.1u2009mmu2009[u2009.24u2009inu2009]
Recovered Inside Diameter (Max)u2009
3u2009mmu2009[u2009.118u2009inu2009]
Shrink Ratiou2009
2:1
TE Internal #
EM7507-000
Switch Configuration
OFF (ON)
Contact Materials
Copper Alloy
Pole Throw Configuration
SPST
Mounting
表面贴装
操作温度
-30 to 85 °C
X4-6.0-0-SP-SM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。