TE Connectivity XT484730
- 收藏
- 对比
XT484730
2460-XT484730
圆形连接器
--
大陆
立即发货

POWER RELAY, DPDT, 10A, 250VAC, SOCKET, Contact Configuration:DPDT, Coil Voltage:250VAC, Contact Current:10A, Product Range:XT Series, Relay Mounting:Socket, Coil Type:Non Latching, Contact Voltage VAC:250V, Contact Voltage VDC:- RoHS Compliant: Y
1最小包装量--
添加到询价列表
XT484730详情
TE Connectivity XT484730重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
XT484730拓展信息
T4111001041-000
TE Connectivity
182647-1
TE Connectivity
5749180-1
TE Connectivity
HDP26-24-31PE-L015
TE Connectivity
DT04-6P-P021
TE Connectivity
HDP26-24-31ST-L015
TE Connectivity
HD36-24-31SE-B019
TE Connectivity
M83723/76W2039Y-LC
TE Connectivity
MS3475W20-16S-LC
TE Connectivity
MS3475W20-16SW-LC
TE Connectivity







哦! 它是空的。