TE Connectivity Y514DA-3-0NIT-0000
- 收藏
- 对比
Y514DA-3-0NIT-0000
2460-Y514DA-3-0NIT-0000
无类别的
--
大陆
立即发货

Y514DA-3-0NIT-0000 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
Y514DA-3-0NIT-0000详情
TE Connectivity Y514DA-3-0NIT-0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Y514DA-3-0NIT-0000拓展信息







哦! 它是空的。