TE Connectivity Y74020-10-19PV0030
- 收藏
- 对比
Y74020-10-19PV0030
2460-Y74020-10-19PV0030
圆形连接器
--
大陆
立即发货

TE Connectivity RECP ASSY
1最小包装量--
Y74020-10-19PV0030详情
TE Connectivity Y74020-10-19PV0030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/8 NPT
Case Size
1.5
Manufacturer Part Number
15-401-400-psi
Case Style
Lower Mount
Range
0-400 psi
Manufacturer
NOSHOK
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / DEUTSCH
RoHS
N
包装
Bulk
产品类别
TE Connectivity
Y74020-10-19PV0030拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。