TE Connectivity YACT20JH35BAV00100
- 收藏
- 对比
YACT20JH35BAV00100
2460-YACT20JH35BAV00100
圆形连接器
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Receptacle 100 Position Socket Contact Flange Mount
1最小包装量--
YACT20JH35BAV00100详情
TE Connectivity YACT20JH35BAV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
Contact Finish Mating
未说明
Risk Rank
5.24
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer
TE Connectivity
Contact Materials
未说明
Manufacturer Part Number
YACT20JH35BAV00100
Rohs Code
无
连接器类型
密耳系列连接器
Reach合规守则
not_compliant
YACT20JH35BAV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。