TE Connectivity YACT20MC35PAV00100
- 收藏
- 对比
YACT20MC35PAV00100
2460-YACT20MC35PAV00100
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Receptacle 22 Position Pin Contact Flange Mount Crimp
1最小包装量--
YACT20MC35PAV00100详情
TE Connectivity YACT20MC35PAV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
YACT20MC35PAV00100
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
4.73
连接器类型
密耳系列连接器
Reach合规守则
compliant
YACT20MC35PAV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。