TE Connectivity YACT20MC98ACV00100
- 收藏
- 对比
YACT20MC98ACV00100
2460-YACT20MC98ACV00100
集成电路(IC)
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Receptacle 10 Position Pin Contact Flange Mount - Bulk (Alt: YACT20MC98ACV00100)
1最小包装量--
YACT20MC98ACV00100详情
TE Connectivity YACT20MC98ACV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
Manufacturer Part Number
YACT20MC98ACV00100
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.24
Contact Finish Mating
未说明
Contact Materials
未说明
连接器类型
密耳系列连接器
Reach合规守则
compliant
YACT20MC98ACV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。