TE Connectivity YACT20MD05BDV00100
- 收藏
- 对比
YACT20MD05BDV00100
2460-YACT20MD05BDV00100
集成电路(IC)
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Receptacle 5 Position Socket Contact Flange Mount - Bulk (Alt: YACT20MD05BDV00100)
1最小包装量--
YACT20MD05BDV00100详情
TE Connectivity YACT20MD05BDV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
Contact Materials
未说明
Contact Finish Mating
未说明
Risk Rank
5.24
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
YACT20MD05BDV00100
连接器类型
密耳系列连接器
Reach合规守则
compliant
YACT20MD05BDV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。