TE Connectivity YACT20MH35ABV00100
- 收藏
- 对比
YACT20MH35ABV00100
2460-YACT20MH35ABV00100
圆形连接器
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Receptacle 100 Position Pin Contact Flange Mount
1最小包装量--
YACT20MH35ABV00100详情
TE Connectivity YACT20MH35ABV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
YACT20MH35ABV00100
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.24
系列
*
连接器类型
密耳系列连接器
Reach合规守则
compliant
YACT20MH35ABV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。