TE Connectivity YACT20MJ61ANV00100
- 收藏
- 对比
YACT20MJ61ANV00100
2460-YACT20MJ61ANV00100
圆形连接器
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Receptacle 61 Position Pin Contact Flange Mount
1最小包装量--
YACT20MJ61ANV00100详情
TE Connectivity YACT20MJ61ANV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
YACT20MJ61ANV00100
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
4.73
连接器类型
密耳系列连接器
达到SVHC
compliant
YACT20MJ61ANV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。