TE Connectivity YACT24JG41HAV00100
- 收藏
- 对比
YACT24JG41HAV00100
2460-YACT24JG41HAV00100
圆形连接器
--
大陆
立即发货

- Bulk (Alt: YACT24JG41HAV00100)
1最小包装量--
YACT24JG41HAV00100详情
TE Connectivity YACT24JG41HAV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
Manufacturer
Royalohm
Brand
Royalohm
Factory Pack QuantityFactory Pack Quantity
4000
Mounting Styles
PCB 安装
Manufacturer Part Number
YACT24JG41HAV00100
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
Manufacturer Series
YACT24JG41HAV00100
包装
Reel
系列
Anti-Surge Thick Film (AEC-Q200 Compliant)
连接器类型
密耳系列连接器
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
达到SVHC
unknown
YACT24JG41HAV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。