TE Connectivity YACT24JH21SEC00100
- 收藏
- 对比
YACT24JH21SEC00100
2460-YACT24JH21SEC00100
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Receptacle 21 Position Socket Contact Jam Nut Crimp
1最小包装量--
YACT24JH21SEC00100详情
TE Connectivity YACT24JH21SEC00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-10 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
5 - 70
Outer diameter approx.
7
Core identification
Colour
Nominal cross section conductor
1
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
零件状态
Production (Last Updated: 1 week ago)
定位的数量
21
YACT24JH21SEC00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。