TE Connectivity YACT24MG16HAV00100
- 收藏
- 对比
YACT24MG16HAV00100
2460-YACT24MG16HAV00100
集成电路(IC)
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Receptacle 16 Position Pin Contact Jam Nut Crimp - Bulk (Alt: YACT24MG16HAV00100)
1最小包装量--
YACT24MG16HAV00100详情
TE Connectivity YACT24MG16HAV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
Manufacturer Part Number
YACT24MG16HAV00100
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
Manufacturer Series
YACT24MG16HAV00100
连接器类型
密耳系列连接器
Reach合规守则
not_compliant
YACT24MG16HAV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。