TE Connectivity YACT26JE06BA000000
- 收藏
- 对比
YACT26JE06BA000000
2460-YACT26JE06BA000000
圆形连接器 - 外壳
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Plug 6 Position Socket Contact Cable Mount
1最小包装量--
YACT26JE06BA000000详情
TE Connectivity YACT26JE06BA000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Unit Weight
0.474435 oz
Factory Pack QuantityFactory Pack Quantity
1000
Contact Materials
Nickel
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
Details
Filtered
-
系列
109
子类别
D-Sub Connectors
触点性别
Socket (Female)
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
YACT26JE06BA000000拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。