TE Connectivity YACT26JH55ADV00100
- 收藏
- 对比
YACT26JH55ADV00100
2460-YACT26JH55ADV00100
集成电路(IC)
--
大陆
立即发货

YACT26JH55ADV00100 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
YACT26JH55ADV00100详情
TE Connectivity YACT26JH55ADV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
Contact Materials
未说明
Contact Finish Mating
未说明
Risk Rank
5.24
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Rohs Code
无
Manufacturer Part Number
YACT26JH55ADV00100
RoHS
Non-Compliant
连接器类型
密耳系列连接器
Reach合规守则
not_compliant
YACT26JH55ADV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。