TE Connectivity YACT26JH55PAV00100
- 收藏
- 对比
YACT26JH55PAV00100
2460-YACT26JH55PAV00100
圆形连接器
--
大陆
立即发货

Standard Circular Connector STRAIGHT PLUG
1最小包装量--
YACT26JH55PAV00100详情
TE Connectivity YACT26JH55PAV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
Factory Pack QuantityFactory Pack Quantity
1
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
YACT26JH55PAV00100
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
4.9
连接器类型
密耳系列连接器
子类别
D-Sub Connectors
产品类别
Mixed Contact D-Sub Connectors
产品类别
D-Sub Mixed Contact Connectors
达到SVHC
not_compliant
YACT26JH55PAV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。