TE Connectivity YACT26MB35HEC00100
- 收藏
- 对比
YACT26MB35HEC00100
2460-YACT26MB35HEC00100
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector STRAIGHT PLUG
1最小包装量--
YACT26MB35HEC00100详情
TE Connectivity YACT26MB35HEC00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
LCP (Liquid Crystal Polymer)
Contact Materials
Copper Alloy
Mounting
表面贴装
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
性别
Plug
子类别
Circular Connectors
螺距
1.0000 mm
产品类别
军规圆形连接器
产品类别
军规圆形连接器
YACT26MB35HEC00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。