TE Connectivity YACT26MB99HNV00100
- 收藏
- 对比
YACT26MB99HNV00100
2460-YACT26MB99HNV00100
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Plug 7 Position Pin Contact Cable Mount Crimp
1最小包装量--
YACT26MB99HNV00100详情
TE Connectivity YACT26MB99HNV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
Royalohm
Brand
Royalohm
RoHS
Non-Compliant
Manufacturer Series
YACT26MB99HNV00100
Risk Rank
5.24
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer Part Number
YACT26MB99HNV00100
Rohs Code
有
系列
General Purpose Thick Film
包装
Reel
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
达到SVHC
not_compliant
YACT26MB99HNV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。