TE Connectivity YACT26MD15HNC00100
- 收藏
- 对比
YACT26MD15HNC00100
2460-YACT26MD15HNC00100
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Plug 15 Position Pin Contact Cable Mount Crimp
1最小包装量--
YACT26MD15HNC00100详情
TE Connectivity YACT26MD15HNC00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 month ago)
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
定位的数量
15
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
YACT26MD15HNC00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。