TE Connectivity YACT26MD97JB-61490
- 收藏
- 对比
YACT26MD97JB-61490
2460-YACT26MD97JB-61490
圆形连接器
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Plug 12 Position Socket Contact Cable Mount
1最小包装量--
YACT26MD97JB-61490详情
TE Connectivity YACT26MD97JB-61490重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyester
Housing Gender
-
Unit Weight
0.144623 oz
Factory Pack QuantityFactory Pack Quantity
150
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
动态系列
RoHS
Details
系列
D-3000
类型
Strain Relief
子类别
Headers & Wire Housings
触点类型
-
房屋颜色
Black
配件类型
Strain Relief
产品类别
Headers & Wire Housings
产品
Accessories
产品类别
Headers & Wire Housings
YACT26MD97JB-61490拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。