TE Connectivity YACT26MD97SAV00100
- 收藏
- 对比
YACT26MD97SAV00100
2460-YACT26MD97SAV00100
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Plug 12 Position Socket Contact Cable Mount Crimp
1最小包装量--
YACT26MD97SAV00100详情
TE Connectivity YACT26MD97SAV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
YACT26MD97SAV00100
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
4.73
Manufacturer Series
YACT26MD97SAV00100
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
Reach合规守则
not_compliant
无铅
无铅
YACT26MD97SAV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。