TE Connectivity YACT26MF11BNV00200
- 收藏
- 对比
YACT26MF11BNV00200
2460-YACT26MF11BNV00200
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 11 Position, Sealable, Wire & Cable, Signal, Cable Mount (Free-Hanging), Electroless Nickel, Composite
1最小包装量--
YACT26MF11BNV00200详情
TE Connectivity YACT26MF11BNV00200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YACT26MF11BNV00200
TE Internal Description
STRAIGHT PLUG
Mil-Spec
EN3645-M6FN11BN
Alias #
ACT26MF11BN [V002]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
11
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
YACT26MF11BNV00200拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。