TE Connectivity YACT26MH35JCC00100
- 收藏
- 对比
YACT26MH35JCC00100
2460-YACT26MH35JCC00100
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector STRAIGHT PLUG
1最小包装量--
YACT26MH35JCC00100详情
TE Connectivity YACT26MH35JCC00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Switch Configuration
ON (OFF)
Contact Materials
铍铜
Pole Throw Configuration
SPST
Mounting
表面贴装
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
操作温度
-55 to 85 °C
子类别
Circular Connectors
机械寿命
2000 Cycles
产品类别
军规圆形连接器
产品类别
军规圆形连接器
YACT26MH35JCC00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。