TE Connectivity YACT26MH53ABV00100
- 收藏
- 对比
YACT26MH53ABV00100
2460-YACT26MH53ABV00100
集成电路(IC)
--
大陆
立即发货

YACT26MH53ABV00100 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
YACT26MH53ABV00100详情
TE Connectivity YACT26MH53ABV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
Contact Materials
未说明
Contact Finish Mating
未说明
Risk Rank
5.24
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
YACT26MH53ABV00100
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
Reach合规守则
compliant
YACT26MH53ABV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。