TE Connectivity YACT26MJ19AB000000
- 收藏
- 对比
YACT26MJ19AB000000
2460-YACT26MJ19AB000000
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector STRAIGHT PLUG
1最小包装量--
YACT26MJ19AB000000详情
TE Connectivity YACT26MJ19AB000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Bushing
引脚数
37
外壳材料
Steel
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
包装
Bulk
终端
Crimp
连接器类型
Receptacle
定位的数量
37
性别
Female
子类别
Circular Connectors
方向
Straight
触点样式
Crimp
镀层
Cadmium, Copper
产品类别
军规圆形连接器
产品类别
军规圆形连接器
YACT26MJ19AB000000拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。