TE Connectivity YACT26MJ19JB-61490
- 收藏
- 对比
YACT26MJ19JB-61490
2460-YACT26MJ19JB-61490
圆形连接器
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Plug 19 Position Socket Contact Cable Mount
1最小包装量--
YACT26MJ19JB-61490详情
TE Connectivity YACT26MJ19JB-61490重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
25
Shell Style#
45 Deg
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Part # Aliases
A850491525W
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
类型
快速卡箍
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
YACT26MJ19JB-61490拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。