TE Connectivity YACT26MJ20PAV00100
- 收藏
- 对比
YACT26MJ20PAV00100
2460-YACT26MJ20PAV00100
集成电路(IC)
--
大陆
立即发货

Standard Circular Connector STRAIGHT PLUG
1最小包装量--
YACT26MJ20PAV00100详情
TE Connectivity YACT26MJ20PAV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
Manufacturer Part Number
YACT26MJ20PAV00100
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
4.73
Manufacturer Series
YACT26MJ20PAV00100
RoHS
Non-Compliant
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
Reach合规守则
not_compliant
YACT26MJ20PAV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。