TE Connectivity YACT26MJ43AAV00100
- 收藏
- 对比
YACT26MJ43AAV00100
2460-YACT26MJ43AAV00100
圆形连接器
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Plug 43 Position Pin Contact Cable Mount
1最小包装量--
YACT26MJ43AAV00100详情
TE Connectivity YACT26MJ43AAV00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
RoHS
Compliant
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
YACT26MJ43AAV00100
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.24
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
Reach合规守则
compliant
YACT26MJ43AAV00100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。