TE Connectivity YACT26MJ61HD-61490
- 收藏
- 对比
YACT26MJ61HD-61490
2460-YACT26MJ61HD-61490
圆形连接器
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Plug 61 Position Pin Contact Cable Mount
1最小包装量--
YACT26MJ61HD-61490详情
TE Connectivity YACT26MJ61HD-61490重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
10
Shell Style#
45 Deg
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Unit Weight
2.433974 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504965W
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
Environmental EMI/RFI Backshells
安装角
45 Deg
产品类别
圆形MIL规格后壳
YACT26MJ61HD-61490拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。