TE Connectivity YAFD51-18-30SZC019
- 收藏
- 对比
YAFD51-18-30SZC019详情
TE Connectivity YAFD51-18-30SZC019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
OC10G02PNBN00NWS1
Approvals
UL;CSA
Mounting Styles
Door Mount
Manufacturer
ABB
类型
Change-over Switch
定位的数量
2
电流
10 Amps
极数
1
图例
1-2
YAFD51-18-30SZC019拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。