TE Connectivity YAFD51-20-39SWC019
- 收藏
- 对比
YAFD51-20-39SWC019详情
TE Connectivity YAFD51-20-39SWC019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ONST32PB
Approvals
UL;CSA
Mounting Styles
Door Mount
Manufacturer
ABB
RoHS
无
类型
Multi-step Switch
定位的数量
3
电流
25 Amps
极数
2
图例
1-2-3
知识产权评级
IP65
YAFD51-20-39SWC019拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。