TE Connectivity YAFD51-22-21PNC019
- 收藏
- 对比
YAFD51-22-21PNC019
2460-YAFD51-22-21PNC019
圆形连接器
--
大陆
立即发货

YAFD51-22-21PNC019 datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
YAFD51-22-21PNC019详情
TE Connectivity YAFD51-22-21PNC019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
22
Shell Style#
45 Deg
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049756W
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
环保后壳
安装角
45 Deg
产品类别
圆形MIL规格后壳
YAFD51-22-21PNC019拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。