TE Connectivity YAFD54-22-55PWC019
- 收藏
- 对比
YAFD54-22-55PWC019详情
TE Connectivity YAFD54-22-55PWC019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ONU4PB
Approvals
UL;CSA
Mounting Styles
Door Mount
Manufacturer
ABB
RoHS
无
类型
Change-over Switch
定位的数量
3
电流
25 Amps
极数
4
图例
1-0-2
知识产权评级
IP65
YAFD54-22-55PWC019拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。