TE Connectivity YAFD56-14-15PWC012
- 收藏
- 对比
YAFD56-14-15PWC012详情
TE Connectivity YAFD56-14-15PWC012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ONSO71PB
Approvals
UL;CSA
Mounting Styles
Door Mount
Manufacturer
ABB
RoHS
无
类型
Multi-step Switch
定位的数量
8
电流
25 Amps
极数
1
图例
0-1-2-3-4-5-6-7
知识产权评级
IP65
YAFD56-14-15PWC012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。