TE Connectivity YAFD56-14-18SNC019
- 收藏
- 对比
YAFD56-14-18SNC019
2460-YAFD56-14-18SNC019
圆形连接器
--
大陆
立即发货

Circular Connector Bayonet Coupling Plug 18 Position Socket Contact Cable Mount Crimp
1最小包装量--
YAFD56-14-18SNC019详情
TE Connectivity YAFD56-14-18SNC019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ONSO62PB
Approvals
UL;CSA
Mounting Styles
Door Mount
Manufacturer
ABB
RoHS
无
类型
Multi-step Switch
定位的数量
7
电流
25 Amps
极数
2
图例
0-1-2-3-4-5-6
知识产权评级
IP65
YAFD56-14-18SNC019拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。