TE Connectivity YAFD58-18-11PXC012
- 收藏
- 对比
YAFD58-18-11PXC012详情
TE Connectivity YAFD58-18-11PXC012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ONWS4M
Approvals
UL;CSA
Mounting Styles
DIN 导轨安装
RoHS
无
Manufacturer
ABB
类型
Change-over Switch
定位的数量
2
电流
25 Amps
极数
4
图例
1-2
知识产权评级
IP65
YAFD58-18-11PXC012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。