TE Connectivity YAFD58-20-41SXC019
- 收藏
- 对比
YAFD58-20-41SXC019详情
TE Connectivity YAFD58-20-41SXC019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
23
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
Tradename
Polamco
RoHS
N
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
应力消除后壳
产品类别
圆形MIL规格后壳
YAFD58-20-41SXC019拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。