TE Connectivity YAFD58-24-61SWC012
- 收藏
- 对比
YAFD58-24-61SWC012
2460-YAFD58-24-61SWC012
无类别的
--
大陆
立即发货

YAFD58-24-61SWC012 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
YAFD58-24-61SWC012详情
TE Connectivity YAFD58-24-61SWC012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TE Connectivity
Brand
TE Connectivity / Holsworthy
RoHS
Details
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
YAFD58-24-61SWC012拓展信息







哦! 它是空的。