TE Connectivity YCTJ-3A-03V0030000
- 收藏
- 对比
YCTJ-3A-03V0030000
2460-YCTJ-3A-03V0030000
配件
--
大陆
立即发货

Junction System Tools & Accessories RAIL ASSY
1最小包装量--
YCTJ-3A-03V0030000详情
TE Connectivity YCTJ-3A-03V0030000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin
Angle
Straight
Manufacturer Part Number
5272-G
Approvals
CSA, UL
Manufacturer
Ocal, a T & B Brand
Jacket Material
PVC
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CTJ-3A-03 [V003]
Brand
TE Connectivity / DEUTSCH
RoHS
Details
包装
Bulk
组成
Non-Metallic
子类别
接线盒系统
产品类别
Junction System Tools & Accessories
连接类型
Screw-In
产品类别
Junction System Tools & Accessories
YCTJ-3A-03V0030000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。