TE Connectivity YD369-HP33-BP00000
- 收藏
- 对比
YD369-HP33-BP00000
2460-YD369-HP33-BP00000
无类别的
--
大陆
立即发货

369 HARSH 3 WAY PLUG PIN - BACC65CP1PB
1最小包装量--
添加到询价列表
YD369-HP33-BP00000详情
TE Connectivity YD369-HP33-BP00000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 80
0个相似型号
YD369-HP33-BP00000拓展信息







哦! 它是空的。