TE Connectivity YD8179E37-0PNC1270
- 收藏
- 对比
YD8179E37-0PNC1270详情
TE Connectivity YD8179E37-0PNC1270重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TE Connectivity
Brand
TE Connectivity / Holsworthy
RoHS
Details
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
YD8179E37-0PNC1270拓展信息








哦! 它是空的。