TE Connectivity YDBA36-10-5SNC1390
- 收藏
- 对比
YDBA36-10-5SNC1390
2460-YDBA36-10-5SNC1390
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector PLUG ASSY
1最小包装量--
YDBA36-10-5SNC1390详情
TE Connectivity YDBA36-10-5SNC1390重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Brand
Amphenol Aerospace
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
1
Contact Sizes
16
Unit Weight
0.113212 oz
MIL Type
MIL-DTL-38999 I, III
Part # Aliases
DBA36-10-5SN-6106 [V0B1]
RoHS
N
包装
Bulk
性别
Socket (Female)
子类别
Circular Connectors
触点类型
-
终端样式
Solder
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
YDBA36-10-5SNC1390拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。