TE Connectivity YDBC54H-10-6PWV001
- 收藏
- 对比
YDBC54H-10-6PWV001
2460-YDBC54H-10-6PWV001
无类别的
--
大陆
立即发货

YDBC54H-10-6PWV001 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
YDBC54H-10-6PWV001详情
TE Connectivity YDBC54H-10-6PWV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP65
Material of contact surface
Gold
YDBC54H-10-6PWV001拓展信息







哦! 它是空的。