TE Connectivity YDIV40E25-35PNV001
- 收藏
- 对比
YDIV40E25-35PNV001
2460-YDIV40E25-35PNV001
圆形连接器
--
大陆
立即发货

RECEPTACLE, SQUARE FLANGE MOUNTING BREECH COUPLING DEUTSCH
1最小包装量--
YDIV40E25-35PNV001详情
TE Connectivity YDIV40E25-35PNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Foot Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
KG7006
Approvals
CSA
Manufacturer
Teco
类型
Blower, Compressor, Fan, Grinder, Mill, Pump
极数
6
转速/转速
1,200 RPM
相位
3
YDIV40E25-35PNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。