TE Connectivity YDL60H-14-12PNV001
- 收藏
- 对比
YDL60H-14-12PNV001
2460-YDL60H-14-12PNV001
圆形连接器
--
大陆
立即发货

Circular Connector Bayonet Coupling Hermetic Receptacle 12 Position Pin Contact Flange Mount Solder
1最小包装量--
YDL60H-14-12PNV001详情
TE Connectivity YDL60H-14-12PNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
26 Weeks
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
YDL60H-14-12PNV001
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.24
连接器类型
密耳系列连接器
Reach合规守则
not_compliant
YDL60H-14-12PNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。